ASTM International - ASTM D5260-04(2010)

Standard Classification for Chemical Resistance of Poly(Vinyl Chloride) (PVC) Homopolymer and Copolymer Compounds and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2010
Status: inactive
Page Count: 7
significance And Use:

Reference this chemical resistance classification for any PVC/CPVC material compound specification wherein a level of resistance to specific chemicals is required for satisfactory product... View More

scope:

1.1 This classification covers the method for determining and classifying the resistance of poly(vinyl chloride) (PVC) homopolymer and copolymer compounds, and chlorinated poly(vinyl chloride) (CPVC) compounds in chemicals by simple immersion testing of unstressed specimens.

1.2 This classification is applicable to any PVC or CPVC compound as defined in Specifications D1784, D3915, D4216, D4396, or D4551.

1.3 The values stated in SI units are to be regarded as standard.

1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There are no ISO standards covering the subject matter of this classification.

Document History

May 1, 2022
Standard Classification for Chemical Resistance of Poly(Vinyl Chloride) (PVC) Homopolymer and Copolymer Compounds and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds
1.1 This classification covers the method for determining and classifying the resistance of poly(vinyl chloride) (PVC) homopolymer and copolymer compounds, and chlorinated poly(vinyl chloride) (CPVC)...
May 1, 2016
Standard Classification for Chemical Resistance of Poly(Vinyl Chloride) (PVC) Homopolymer and Copolymer Compounds and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds
1.1 This classification covers the method for determining and classifying the resistance of poly(vinyl chloride) (PVC) homopolymer and copolymer compounds, and chlorinated poly(vinyl chloride) (CPVC)...
ASTM D5260-04(2010)
August 1, 2010
Standard Classification for Chemical Resistance of Poly(Vinyl Chloride) (PVC) Homopolymer and Copolymer Compounds and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds
1.1 This classification covers the method for determining and classifying the resistance of poly(vinyl chloride) (PVC) homopolymer and copolymer compounds, and chlorinated poly(vinyl chloride) (CPVC)...
February 1, 2004
Standard Classification for Chemical Resistance of Poly(Vinyl Chloride) (PVC) Homopolymer and Copolymer Compounds and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds
1.1 This classification covers the method for determining and classifying the resistance of poly(vinyl chloride) (PVC) homopolymer and copolymer compounds, and chlorinated poly(vinyl chloride) (CPVC)...
July 10, 1997
Standard Classification for Chemical Resistance of Poly(Vinyl Chloride) (PVC) Homopolymer and Copolymer Compounds and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds
1.1 This classification covers the method for determining and classifying the resistance of poly(vinyl chloride) (PVC) homopolymer and copolymer compounds, and chlorinated poly(vinyl chloride) (CPVC)...
Advertisement