ASTM International - ASTM D6420-99(2010)
Standard Test Method for Determination of Gaseous Organic Compounds by Direct Interface Gas Chromatography-Mass Spectrometry
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
This field test method determines the mass concentration of VOHAPs (or any subset) listed in Section 1.
Multiplying the mass concentration by the effluent volumetric flow rate (see 2.2)... View More
scope:
1.1 This test method employs a direct interface gas chromatograph/mass spectrometer (GCMS) to identify and quantify the 36 volatile organic compounds (or sub-set of these compounds) listed as follows. The individual Chemical Abstract Service (CAS) numbers are listed after each compound.
Document History