ASTM International - ASTM E2035-10a

Standard Terminology Relating to Forensic Psychophysiology

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 4
ICS Code (Services. Company organization, management and quality. Administration. Transport. Sociology. (Vocabularies)): 01.040.03
ICS Code (Sociology. Demography): 03.020
ICS Code (Law. Administration): 03.160
significance And Use:

These terms have particular application to the scientific discipline of forensic psychophysiology. In addition, a hierarchy of sources of definitions are used in the development of this... View More

scope:

1.1 This is a compilation of terms and corresponding definitions used in forensic psychophysiology. Legal or scientific terms that generally are understood or defined adequately in other readily available sources may not be included.

1.2 A definition is a single sentence with additional information included in notes. It is reviewed every five years, and the year of the last review or revision is appended.

1.3 Definitions identical to those published by another standards organization or ASTM committee are identified with the abbreviation of the name of the organization or the identifying document and ASTM committee; for example, ASME is the American Society of Mechanical Engineering.

1.4 Definitions of terms specific to a particular field are identified with an abbreviation.

Advertisement