ASTM International - ASTM E756-98

Standard Test Method for Measuring Vibration-Damping Properties of Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 12
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

1.1 This test method measures the vibration-damping properties of materials, including loss factor, [eta], Young's modulus, E, and shear modulus, G. Accurate over a frequency range of 50 to 5 kHz and over the useful temperature range of the material, this test method is useful in testing materials that have application in structural vibration, building acoustics, and the control of audible noise. Such materials include metals, enamels, ceramics, rubbers, plastics, reinforced epoxy matrices, and woods that can be formed to the test specimen configurations.

Document History

November 1, 2023
Standard Test Method for Measuring Vibration-Damping Properties of Materials
5.1 The material loss factor and modulus of damping materials are useful in designing measures to control vibration in structures and the sound that is radiated by those structures, especially at...
September 1, 2017
Standard Test Method for Measuring Vibration-Damping Properties of Materials
5.1 The material loss factor and modulus of damping materials are useful in designing measures to control vibration in structures and the sound that is radiated by those structures, especially at...
May 1, 2010
Standard Test Method for Measuring Vibration-Damping Properties of Materials
The material loss factor and modulus of damping materials are useful in designing measures to control vibration in structures and the sound that is radiated by those structures, especially at...
October 1, 2005
Standard Test Method for Measuring Vibration-Damping Properties of Materials
1.1 This test method measures the vibration-damping properties of materials: the loss factor, η, and Young's modulus, E, or the shear modulus, G. Accurate over a frequency range of 50 to 5000 Hz and...
April 1, 2004
Standard Test Method for Measuring Vibration-Damping Properties of Materials
1.1 This test method measures the vibration-damping properties of materials: the loss factor, η, and Young's modulus, E, or the shear modulus, G. Accurate over a frequency range of 50 to 5000 Hz and...
January 1, 2004
Standard Test Method for Measuring Vibration-Damping Properties of Materials
1.1 This test method measures the vibration-damping properties of materials: the loss factor, η, and Young's modulus, E, or the shear modulus, G. Accurate over a frequency range of 50 to 5000 Hz and...
ASTM E756-98
September 10, 1998
Standard Test Method for Measuring Vibration-Damping Properties of Materials
1.1 This test method measures the vibration-damping properties of materials, including loss factor, [eta], Young's modulus, E, and shear modulus, G. Accurate over a frequency range of 50 to 5 kHz and...
Advertisement