ASTM International - ASTM D4898-90(2010)
Standard Test Method for Insoluble Contamination of Hydraulic Fluids by Gravimetric Analysis
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Hydraulic fluids): | 75.120 |
significance And Use:
This test method indicates and measures the amount of insoluble contamination of hydraulic fluids. Minimizing the levels of insoluble contamination of hydraulic fluids is essential for the... View More
scope:
1.1 This test method covers the determination of insoluble contamination in hydraulic fluids by gravimetric analyses. The contamination determined includes both particulate and gel-like matter, organic and inorganic, which is retained on a membrane filter disk of pore diameter as required by applicable specifications (usually 0.45 m or 0.80 m).
1.2 To indicate the nature and distribution of the particulate contamination, the gravimetric method should be supplemented by occasional particle counts of typical samples in accordance with Test Method F 312.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific warning statement, see 6.1.
Document History