ASTM International - ASTM D3094-00(2010)

Standard Test Method for Seepage Rate of Aerosol Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 3
ICS Code (Aerosol containers): 55.130
significance And Use:

This test method affords a more rapid answer to the ever-present problem of mass loss during storage. It is of particular value in determining the effectiveness of valve stake and clinch seal... View More

scope:

1.1 This test method covers the determination of approximate mass loss due to valve seepage rate of aerosol products by the collection and measurement of gases seeping through the valve and into a special eudiometer tube, over a relatively short time period.

1.2 It can be shown that the average refrigeration-filled aerosol product seeps to the extent of approximately 3.0 mL when the corresponding mass loss is 0.10 oz (2.9 cm3)/year. This figure is partially based on air content and is subject to variations according to filling conditions. This test method is not considered dependable when applied to pressure-filled, unpurged aerosol products.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2018
Standard Practice for Seepage Rate of Aerosol Products (Withdrawn 2023)
1.1 This practice covers the determination of approximate mass loss due to valve seepage rate2 of aerosol products by the collection and measurement of gases seeping through the valve and into a...
ASTM D3094-00(2010)
October 1, 2010
Standard Test Method for Seepage Rate of Aerosol Products
1.1 This test method covers the determination of approximate mass loss due to valve seepage rate of aerosol products by the collection and measurement of gases seeping through the valve and into a...
October 1, 2005
Standard Test Method for Seepage Rate of Aerosol Products
1.1 This test method covers the determination of approximate mass loss due to valve seepage rate of aerosol products by the collection and measurement of gases seeping through the valve and into a...
October 10, 2000
Standard Test Method for Seepage Rate of Aerosol Products
1.1 This test method covers the determination of approximate mass loss due to valve seepage rate of aerosol products by the collection and measurement of gases seeping through the valve and into a...
Advertisement