ASTM International - ASTM A940-96(2001)

Standard Specification for Vacuum Treated Steel Forgings, Alloy, Differentially Heat Treated, for Turbine Rotors

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1996
Status: inactive
Page Count: 4
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers vacuum treated, alloy steel forgings, differentially heat treated for turbine rotors.

1.2 Differential heat treatment of a rotor forging involves subjecting two portions of the forging concurrently to two different austenitizing temperatures followed by two different cooling rates for normalizing and quenching, and then tempering, to achieve creep resistance in the high pressure (HP) portion and high toughness in the low pressure (LP) portion.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

September 10, 1996
Standard Specification for Vacuum Treated Steel Forgings, Alloy, Differentially Heat Treated, for Turbine Rotors
1.1 This specification covers vacuum treated, alloy steel forgings, differentially heat treated for turbine rotors. 1.2 Differential heat treatment of a rotor forging involves subjecting two...
ASTM A940-96(2001)
September 10, 1996
Standard Specification for Vacuum Treated Steel Forgings, Alloy, Differentially Heat Treated, for Turbine Rotors
1.1 This specification covers vacuum treated, alloy steel forgings, differentially heat treated for turbine rotors. 1.2 Differential heat treatment of a rotor forging involves subjecting two...
Advertisement