ASTM International - ASTM D7670-10

Standard Practice for Processing In-service Fluid Samples for Particulate Contamination Analysis Using Membrane Filters

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 2
ICS Code (Filters, seals and contamination of fluids): 23.100.60
significance And Use:

This practice provides for the processing of liquid samples. It will provide the optimum sample processing for visual contamination methods such as Test Methods F312.

scope:

1.1 This practice covers the processing of in-service fluids in preparation for particulate contamination analysis using membrane filters and is limited only by the liquid-to-membrane filter compatibility.

1.2 The practice covers the procedure for filtering a measured volume of liquid through a membrane filter. When this practice is used, the particulate matter will be randomly distributed on the filter surface for subsequent contamination analysis methods.

1.3 The practice describes procedures to allow handling particles in the size range between 2 and 1000 μm with minimum losses during handling.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

June 1, 2026
Standard Practice for Processing In-service Fluid Samples for Particulate Contamination Analysis Using Membrane Filters
1.1 This practice covers the processing of in-service fluids in preparation for particulate contamination analysis using membrane filters and is limited only by the liquid-to-membrane filter...
October 1, 2021
Standard Practice for Processing In-service Fluid Samples for Particulate Contamination Analysis Using Membrane Filters
1.1 This practice covers the processing of in-service fluids in preparation for particulate contamination analysis using membrane filters and is limited only by the liquid-to-membrane filter...
May 1, 2017
Standard Practice for Processing In-service Fluid Samples for Particulate Contamination Analysis Using Membrane Filters
1.1 This practice covers the processing of in-service fluids in preparation for particulate contamination analysis using membrane filters and is limited only by the liquid-to-membrane filter...
ASTM D7670-10
October 1, 2010
Standard Practice for Processing In-service Fluid Samples for Particulate Contamination Analysis Using Membrane Filters
1.1 This practice covers the processing of in-service fluids in preparation for particulate contamination analysis using membrane filters and is limited only by the liquid-to-membrane filter...
Advertisement