ASTM International - ASTM E1303-95(2010)
Practice for Refractive Index Detectors Used in Liquid Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Optical measuring instruments): | 17.180.30 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
Although it is possible to observe and measure each of several characteristics of a detector under different and unique conditions, it is the intent of this practice that a complete set of... View More
scope:
1.1 This practice covers tests used to evaluate the performance and to list certain descriptive specifications of a refractive index (RI) detector used as the detection component of a liquid chromatographic (LC) system.
1.2 This practice is intended to describe the performance of the detector both independent of the chromatographic system (static conditions, without flowing solvent) and with flowing solvent (dynamic conditions).
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History