ASTM International - ASTM A449-10

Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over 1.0 in. to 1½ in.; and 90 ksi for diameters 1¾ in. to 3.0 in. inclusive. The term "fasteners" in this specification denotes hex cap screws, bolts, and studs.

1.2 The fasteners are intended for general engineering use.

abstract:

This specification2 covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength. The fasteners are intended for general engineering use. Type 1 fasteners... View More

Document History

December 1, 2020
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification2 covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
October 1, 2014
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification2 covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
ASTM A449-10
October 1, 2010
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
This specification2 covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength. The fasteners are intended for general engineering use. Type 1 fasteners...
December 1, 2007
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
December 1, 2007
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
August 1, 2007
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
May 15, 2007
Standard Specification for Hex Cap Screws, Bolts and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
November 1, 2004
Specification for Hex Cap Screws, Bolts, and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The...
November 1, 2004
Specification for Hex Cap Screws, Bolts, and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
1.1 This specification covers quenched and tempered steel hex cap screws, bolts, and studs having a minimum tensile strength of 120 ksi for diameters 1.0 in. and smaller; 105 ksi for diameters over...
August 1, 2004
Standard Specification for Quenched and Tempered Steel Bolts and Studs
1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The...
January 1, 2004
Standard Specification for Quenched and Tempered Steel Bolts and Studs
1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The...
May 10, 2000
Standard Specification for Quenched and Tempered Steel Bolts and Studs
1.1 This specification covers the chemical and mechanical requirements for two types of quenched and tempered steel bolts and studs for general applications where high strength is required. 1.2 The...
January 1, 1978
Standard Specification for Quenched And Tempered Steel Bolts And Studs
A description is not available for this item.
Advertisement