ASTM International - ASTM C1126-10a

Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 6
ICS Code (Cellular materials): 83.100
scope:

1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not apply to field expanded cellular phenolic materials.

Note 1-If a facer or vapor retarder is to be used for the tubular form, then refer to Practice C921

1.2 Materials covered by this specification are used as roof insulation; sheathing or rigid board for non-load bearing, building material applications; and pipe insulation for use between −40 and 257°F (−40 and 125°C). Type II and Type III materials with an appropriate vapor retarder covering on the warm surface are used to a lower temperature limit of −290°F (−180°C). (See 7.2.)

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The main body of this specification covers Chlorofluorocarbons and Hydrochlorofluorocarbons free (ODP 0) closed cell rigid cellular phenolic thermal insulation.

1.5 Table in Annex A1 address requirements of faced and unfaced rigid cellular phenolic thermal insulation manufactured with Hydrochlorofluorocarbons blowing agent.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 16.

abstract:

This specification covers faced or unfaced rigid cellular phenolic thermal insulation. Insulations in the form of boards shall be faced or unfaced, while tubular forms shall be unfaced. This... View More

Document History

September 1, 2024
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms and board cut from a block or bun covered by this standard...
April 1, 2019
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms and board cut from a block or bun covered by this standard...
November 1, 2018
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
May 1, 2015
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
April 15, 2014
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
November 1, 2013
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
May 15, 2013
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
November 1, 2012
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
May 15, 2012
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
April 1, 2011
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
April 1, 2011
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
ASTM C1126-10a
November 1, 2010
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
September 1, 2010
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
May 1, 2004
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
This specification covers faced or unfaced rigid cellular phenolic thermal insulation. Insulations in the form of boards shall be faced or unfaced, while tubular forms shall be unfaced. This...
November 1, 2003
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not...
November 10, 2000
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification applies to faced or unfaced, rigid cellular phenolic thermal insulation in either board or tubular form. It does not apply to field expanded cellular phenolic materials. 1.2...
November 10, 2000
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
1.1 This specification applies to faced or unfaced, rigid cellular phenolic thermal insulation in either board or tubular form. It does not apply to field expanded cellular phenolic materials. 1.2...
Advertisement