ASTM International - ASTM D3855-84(2010)

Standard Test Method for Rubber Thread-Deterioration Due to Standard Washing Solution Treatment (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 3
ICS Code (Rubber): 83.060
significance And Use:

Rubber threads or garments containing rubber threads are very often subjected to washing treatments that differ considerably in the composition and temperature of the washing solution used.... View More

scope:

1.1 This test method covers the measurement of the relative deterioration resistance of bare rubber threads subjected to a standard washing solution when they are dried at room temperature and heat aged.

1.2 The results obtained by this test method are only comparative since it may not be possible to absolutely correlate such results with actual service life of the threads or of an article containing the threads.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3855-84(2010)
May 1, 2010
Standard Test Method for Rubber Thread-Deterioration Due to Standard Washing Solution Treatment (Withdrawn 2016)
1.1 This test method covers the measurement of the relative deterioration resistance of bare rubber threads subjected to a standard washing solution when they are dried at room temperature and heat...
December 1, 2004
Standard Test Method for Rubber Thread-Deterioration Due to Standard Washing Solution Treatment
1.1 This test method covers the measurement of the relative deterioration resistance of bare rubber threads subjected to a standard washing solution when they are dried at room temperature and heat...
May 10, 2000
Standard Test Method for Rubber Thread-Deterioration Due to Standard Washing Solution Treatment
1.1 This test method is used to measure the relative deterioration resistance of bare rubber threads subjected to a standard washing solution when they are dried at room temperature and heat aged....
Advertisement