ASTM International - ASTM A941-01

Standard Terminology Relating to Steel, Stainless Steel, Related Alloys, and Ferroalloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 7
ICS Code (Metallurgy (Vocabularies)): 01.040.77
ICS Code (Ferroalloys): 77.100
ICS Code (Iron and steel products in general): 77.140.01
scope:

1.1 This standard is a compilation of definitions of terms related to steel, stainless steel, related alloys, and ferroalloys.

1.2 When a term is used in an ASTM document for which Committee A01 is responsible, it is included herein only when judged, after review by Subcommittee A01.92, to be a generally usable term.

1.3 Some definitions include a discussion section, which is a mandatory part of the definition and contains additional information that is relevant to the meaning of the defined term.

1.4 Definitions of terms specific to a particular standard will appear in that standard and will supersede any definitions of identical terms in this standard.

Advertisement