ASTM International - ASTM E2780-10
Standard Test Method for Determining Particulate Matter Emissions from Wood Heaters
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
significance And Use:
This test method is used for determining emission rates and emission factors for wood heaters.
The emission factor is useful for determining emission performance during product... View More
scope:
1.1 This test method covers the fueling and operating protocol for determining particulate matter emissions from wood fires in wood-burning room heaters and fireplace inserts as well as determining heat output and efficiency.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History