ASTM International - ASTM B618/B618M-10

Standard Specification for Aluminum-Alloy Investment Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1.

1.2 This specification is not intended for aluminum-alloy investment castings used in aerospace applications.

1.3 Alloy and temper designations are in accordance with ANSI H35.1/H35.1 (M). The equivalent Unified Numbering System alloy designations are in accordance with Practice E527.

1.4 Unless the order specifies the "M" specification designation, the material shall be furnished to the inch-pound units.

abstract:

This specification covers aluminum-alloy investment castings. Unless otherwise specified, only aluminum alloy conforming to the requirements shall be used in the remelting furnace from which... View More

Document History

December 15, 2025
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers all registered2 aluminum-alloy investment castings with the most common designated as shown in Table 1. 1.2 This specification is for aluminum-alloy investment castings...
May 15, 2018
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. (A) When single units are shown, they indicate the maximum amounts permitted. (B) Analysis shall be...
May 15, 2018
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. 1.2 This specification is for aluminum-alloy investment castings used in general purpose...
October 1, 2014
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. (A) ASTM alloy designations are in Practice B275. (B) “Others” includes listed elements for which no...
December 1, 2011
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. 1.2 This specification is for aluminum-alloy investment castings used in general purpose...
November 1, 2011
Standard Specification for Aluminum-Alloy Investment Castings
This specification covers aluminum-alloy investment castings. Unless otherwise specified, only aluminum alloy conforming to the requirements shall be used in the remelting furnace from which molten...
ASTM B618/B618M-10
November 1, 2010
Standard Specification for Aluminum-Alloy Investment Castings
This specification covers aluminum-alloy investment castings. Unless otherwise specified, only aluminum alloy conforming to the requirements shall be used in the remelting furnace from which molten...
June 1, 2008
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy investment castings used in aerospace...
October 1, 2007
Standard Specification for Aluminum-Alloy Investment Castings
1.1 This specification covers aluminum-alloy investment castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy investment castings used in aerospace...
Advertisement