ASTM International - ASTM B955/B955M-10
Standard Specification for Aluminum-Alloy Centrifugal Castings
| Organization: | ASTM International |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum-alloy centrifugal castings designated as shown in Table 1.
1.2 This specification is not intended for aluminum-alloy centrifugal castings used in aerospace applications.
1.3 Alloy and temper designations are in accordance with ANSI H35.1 / H35.1 (M). The equivalent unified numbering system alloy designations are in accordance with Practice E527.
1.4 Unless the order specifies the "M" specification designation, the material shall be furnished to the inch-pound units.
1.5 For acceptance criteria for inclusion of new aluminum and aluminum alloys and their properties in this specification, see Annex A1 and Annex A2.
1.6 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the standard for aluminum-alloy centrifugal castings. This specification does not cover aluminum-alloy centrifugal castings used in aerospace applications. The castings... View More
Document History