ASTM International - ASTM F2369-04(2010)

Standard Safety Specification for Non-Integral Firearm Locking Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 14
ICS Code (Military in general): 95.020
scope:

1.1 This specification covers non-integral locking devices used to increase safety on unloaded firearms.

1.2 This specification contains functional, operational, and safety requirements for non-integral firearm locking devices. Included are function descriptions, force tests, and surreptitious entry tests as set forth in Section 5.

1.3 The specification is intended to apply only to non-integral locks or locking mechanisms applied to, in, around, or about a firearm, either external to the firearm or by some method of introduction to or within the firearm. The specification is not intended to set evaluation standards by which safety levers, firing pin blocks, or other traditional discharge prevention mechanisms are evaluated, notwithstanding the fact that these mechanisms may prevent inadvertent discharge. This specification is not applicable to devices used for, or intended for, the prevention of theft or other intentional misuse of firearms.

Document History

December 1, 2020
Standard Safety Specification for Non-Integral Firearm Locking Devices
1.1 This specification covers non-integral firearm locking devices used to deter unauthorized use of unloaded firearms. These devices can be mechanical, electromechanical, or a combination thereof....
October 1, 2019
Standard Safety Specification for Non-Integral Firearm Locking Devices
1.1 This specification covers non-integral firearm locking devices used to deter unauthorized use of unloaded firearms. These devices can be mechanical, electromechanical, or a combination thereof....
January 15, 2019
Standard Safety Specification for Non-Integral Firearm Locking Devices
1.1 This specification covers non-integral firearm locking devices used to deter unauthorized use of unloaded firearms. These devices can be mechanical, electromechanical, or a combination thereof....
October 1, 2016
Standard Safety Specification for Non-Integral Firearm Locking Devices
1.1 This specification covers non-integral locking devices used to increase safety on unloaded firearms. 1.2 This specification contains functional, operational, and safety requirements for...
ASTM F2369-04(2010)
September 1, 2010
Standard Safety Specification for Non-Integral Firearm Locking Devices
1.1 This specification covers non-integral locking devices used to increase safety on unloaded firearms. 1.2 This specification contains functional, operational, and safety requirements for...
May 1, 2004
Standard Safety Specification for Non-Integral Firearm Locking Devices
1.1 This specification covers non-integral locking devices used to increase safety on unloaded firearms. 1.2 This specification contains functional, operational, and safety requirements for...
Advertisement