ASTM International - ASTM A451/A451M-06(2010)

Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service.

1.2 Several grades of austenitic stainless steel are covered as indicated in Table 1.

1.3 Optional supplementary requirements are provided when additional testing may be required.

abstract:

This specification covers the standard for centrifugally cast austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. The pipe shall receive a heat... View More

Document History

March 1, 2019
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as...
November 1, 2014
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
1.1 This specification2 covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as...
ASTM A451/A451M-06(2010)
October 1, 2010
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
This specification covers the standard for centrifugally cast austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. The pipe shall receive a heat treatment...
September 1, 2006
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as...
September 10, 2002
Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
1.1 This specification covers austenitic alloy steel pipe for use in high-temperature, corrosive, or nuclear pressure service. 1.2 Several grades of austenitic stainless steel are covered as...
Advertisement