ASTM International - ASTM A597-87(2010)

Standard Specification for Cast Tool Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers tool steel compositions for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting.

Note 1-A master heat is defined as any single heat of steel of certified analysis which has been processed into suitable form (shot, ingot, etc.) for remelting. A uniform blend of master heats is also acceptable for remelting. This blend is defined as a master heat lot and its average chemical composition shall be certified.

1.2 Nine grades, CA-2, CD-2, CD-5, CM-2, CS-5, CS-7, CH-12, CH-13, and CO-1, are covered in this specification.

Note 2-The committee formulating this specification has included air- and oil-hardening grades of tool steel that have been extensively used. Other compositions will be considered for inclusion as the need arises.

abstract:

This specification covers tool steel compositions appropriate for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Grades of the tool... View More

Document History

ASTM A597-87(2010)
October 1, 2010
Standard Specification for Cast Tool Steel
1.1 This specification covers tool steel compositions for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Note 1—A master heat is defined as...
September 1, 2004
Standard Specification for Cast Tool Steel
This specification covers tool steel compositions appropriate for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Grades of the tool steel...
September 10, 1999
Standard Specification for Cast Tool Steel
1.1 This specification covers tool steel compositions for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Note 1-A master heat is defined as...
Advertisement