ASTM International - ASTM B399/B399M-04(2010)

Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 6
scope:

1.1 This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for electrical purposes. These conductors shall be constructed with a central core surrounded by one or more layers of helically laid wires (Explanatory Notes 1 and 2).

Note 1-The aluminum alloy and temper designations conform to ANSI H35.1/H35.1[M]. Aluminum-alloy 6201 corresponds to Unified Numbering System alloy A96201 in accordance with Practice E527.

1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.

abstract:

This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use... View More

Document History

April 1, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 and 6201-T83 Conductors
1.1 This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires or 6201-T83...
February 1, 2021
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
1.1 This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for...
April 1, 2015
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
1.1 This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for...
ASTM B399/B399M-04(2010)
October 1, 2010
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
1.1 This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for...
September 1, 2004
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for...
April 10, 1999
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
1.1 This specification covers concentric-lay-stranded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for...
Advertisement