ASTM International - ASTM B609/B609M-99(2010)

Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 5
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into conductors or for solid single conductors, either bare or insulated (see Table 1 or Table 2).

1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or... View More

Document History

October 1, 2021
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
October 1, 2016
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (¼ hard), 1350-H14 or -H24 (½ hard), 1350-H16 or -H26 (¾ hard) and 1350-H142 or -H242 (½ hard), suitable for stranding into...
April 1, 2012
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
ASTM B609/B609M-99(2010)
October 1, 2010
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
This specification covers annealed and intermediate tempered round aluminum wires suitable for electrical purposes like stranding into conductors or for solid single conductors, either bare or...
April 1, 2004
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
April 10, 1999
Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
1.1 This specification covers aluminum 1350-O (annealed), 1350-H12 or -H22 (1/4 hard), 1350-H14 or -H24 (1/2 hard), 1350-H16 or -H26 (3/4 hard) and 1350-H142 or -H242 (1/2 hard), suitable for...
Advertisement