ASTM International - ASTM C842-05(2010)e1

Standard Specification for Application of Interior Gypsum Plaster

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 9
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 1) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or prepared to receive gypsum plaster.

1.1.1 Gypsum plaster applied to the interior side of exterior walls of masonry or concrete shall be isolated from the exterior wall.

1.2 Gypsum plasters shall not be used in exterior locations or interior "wet" areas.

Note 1-To secure desirable results, this specification should be coordinated with the provisions of Specification C841. General information concerning full thickness gypsum plastering is contained in Annex A2, Annex A3, and Annex A4.

1.3 Details of construction for a specific assembly to achieve the required fire resistance shall be obtained from reports of fire-resistance tests, engineering evaluations, or listings from recognized fire testing laboratories.

1.4 Details of construction to achieve required sound control shall be obtained from reports of tests conducted at recognized sound testing laboratories in accordance with the applicable sound tests of Test Methods E90, C423, or E492.

1.5 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are approximate and are provided for information purposes only.

1.6 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

abstract:

This specification covers the minimum requirements for full-thickness interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or prepared to receive gypsum... View More

Document History

October 1, 2025
Standard Specification for Application of Interior Gypsum Plaster
1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 1) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or...
April 1, 2021
Standard Specification for Application of Interior Gypsum Plaster
1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 1) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or...
October 1, 2015
Standard Specification for Application of Interior Gypsum Plaster
1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 1) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or...
ASTM C842-05(2010)e1
October 1, 2010
Standard Specification for Application of Interior Gypsum Plaster
1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 1) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or...
May 1, 2005
Standard Specification for Application of Interior Gypsum Plaster
1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 1) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or...
October 10, 1999
Standard Specification for Application of Interior Gypsum Plaster
1.1 This specification covers the minimum requirements for full-thickness (in accordance with Table 6) interior gypsum plastering on gypsum, metal, masonry, or monolithic concrete bases designed or...
Advertisement