ASTM International - ASTM C1572-10

Standard Guide for Dry Lead Glass and Oil-Filled Lead Glass Radiation Shielding Window Components for Remotely Operated Facilities

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 32
ICS Code (Radiation protection): 13.280
significance And Use:

Radiation Shielding Window Components:

Radiation shielding window components operability and long-term integrity are concerns that originate during the design and fabrication sequences.... View More

scope:

1.1 Intent:

1.1.1 The intent of this standard is to provide guidance for the design, fabrication, quality assurance, inspection, testing, packaging, shipping, installation, and maintenance of radiation shielding window components. These window components include wall liner embedments, dry lead glass radiation shielding window assemblies, oil-filled lead glass radiation shielding window assemblies, shielding wall plugs, barrier shields, view ports, and the installation/extraction table/device required for the installation and removal of the window components.

1.2 Applicability:

1.2.1 This standard is intended for those persons who are tasked with the planning, design, procurement, fabrication, installation, and operation of the radiation shielding window components that may be used in the operation of hot cells, high level caves, mini-cells, canyon facilities, and very high level radiation areas.

1.2.2 This standard applies to radiation shielding window assemblies used in normal concrete walls, high-density concrete walls, steel walls and lead walls.

1.2.3 The system of units employed in this standard is the metric unit, also known as SI Units, which are commonly used for International Systems, and defined, by Standard for Use of International System of Units. Common nomenclature for specifying some terms; specifically shielding, uses a combination of metric units and inch-pound units.

Document History

ASTM C1572-10
November 1, 2010
Standard Guide for Dry Lead Glass and Oil-Filled Lead Glass Radiation Shielding Window Components for Remotely Operated Facilities
1.1 Intent: 1.1.1 The intent of this standard is to provide guidance for the design, fabrication, quality assurance, inspection, testing, packaging, shipping, installation, and maintenance of...
January 1, 2004
Standard Guide for Dry Lead Glass and Oil-Filled Lead Glass Radiation Shielding Window Components for Remotely Operated Facilities
1.1 Intent 1.1.1 This intent of this standard is to provide guidance for the design, fabrication, quality assurance, inspection, testing, packaging, shipping, installation and maintenance of...
Advertisement