ASTM International - ASTM B946-06(2010)

Standard Test Method for Surface Finish of Powder Metallurgy (P/M) Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 3
ICS Code (Metallic coatings): 25.220.40
ICS Code (Powder metallurgy): 77.160
significance And Use:

The surface finish of a component may be critical for certain applications, affecting properties such as wear resistance, fatigue strength, and coefficient of friction.

Surface finish may... View More

scope:

1.1 This test method covers measuring the surface finish of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component.

1.2 This test method provides the definition and schematic of some common surface finish parameters (Ra, Rt, and Rz ISO)

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2023
Standard Test Methods for Surface Roughness of Powder Metallurgy (PM) Products
1.1 These test methods cover measuring the surface roughness of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 These test...
April 1, 2016
Standard Test Method for Surface Finish of Powder Metallurgy (PM) Products
1.1 This test method covers measuring the surface finish of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test...
May 1, 2011
Standard Test Method for Surface Finish of Powder Metallurgy (P/M) Products
1.1 This test method covers measuring the surface finish of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test...
ASTM B946-06(2010)
December 1, 2010
Standard Test Method for Surface Finish of Powder Metallurgy (P/M) Products
1.1 This test method covers measuring the surface finish of powder metallurgy (PM) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test...
June 1, 2006
Standard Test Method for Surface Finish of Powder Metallurgy (P/M) Products
1.1 This test method covers measuring the surface finish of powder metallurgy (P/M) products at all stages of manufacturing from green compact to fully hardened finished component. 1.2 This test...
Advertisement