ASTM International - ASTM D7011-10a
Standard Test Method for Determination of Trace Thiophene in Refined Benzene by Gas Chromatography and Sulfur Selective Detection
| Organization: | ASTM International |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
Accurate gas chromatographic determination of trace levels of thiophene in benzene involves special analytical problems because of the difficulties of trace level analysis. These problems arise... View More
scope:
1.1 This test method covers the determination of thiophene in refined benzene using gas chromatography and sulfur selective detection. The test method is applicable to the determination of thiophene at levels of 0.02 to 2.18 mg thiophene per kg in benzene (mg/kg) on the AED, 0.03 to 1.87 mg/kg on the PFPD, and 0.03 to 2.11 mg/kg on the SCD. The range of the test method may be extended by modifying the sample injection volume, split ratios, calibration range, or sample dilution with thiophene-free solvent.
1.2 In determining the conformance of the test results using this method to applicable specifications, results shall be rounded off in accordance with the rounding-off method of Practice E29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.
Document History