ASTM International - ASTM E2329-10

Standard Practice for Identification of Seized Drugs

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2010
Status: inactive
Page Count: 2
ICS Code (Medicaments): 11.120.10
significance And Use:

These are minimum requirements applicable to the identification of seized drugs.

It is recognized that the correct identification of a drug or chemical depends on the use of an analytical... View More

scope:

1.1 This practice describes minimum criteria for the qualitative analysis (identification) of seized drugs.

1.2 Listed are a number of analytical techniques for the identification of seized drugs. These techniques are grouped on the basis of their discriminating power. Analytical schemes based on these groupings are described.

1.3 Additional information is found in Guides E1968, E1969, and E2125 and Practices E2326 and E2327.

Document History

December 1, 2025
Standard Practice for Designing Analytical Schemes for the Identification of Chemical Substances in Suspected Seized Drug Evidence
4.1 A scientifically supported identification of a chemical substance present in suspected seized drug evidence requires the use of an appropriate analytical scheme using validated methods by...
October 1, 2017
Standard Practice for Identification of Seized Drugs
1.1 This practice describes minimum criteria for the qualitative analysis (identification) of seized drugs. 1.2 Listed are a number of analytical techniques for the identification of seized drugs....
December 1, 2014
Standard Practice for Identification of Seized Drugs
1.1 This practice describes minimum criteria for the qualitative analysis (identification) of seized drugs. 1.2 Listed are a number of analytical techniques for the identification of seized drugs....
ASTM E2329-10
December 15, 2010
Standard Practice for Identification of Seized Drugs
1.1 This practice describes minimum criteria for the qualitative analysis (identification) of seized drugs. 1.2 Listed are a number of analytical techniques for the identification of seized drugs....
June 1, 2009
Standard Practice for Identification of Seized Drugs
These are minimum standards applicable to the identification of seized drugs. It is recognized that the correct identification of a drug or chemical depends on the use of an analytical scheme based...
August 1, 2004
Standard Practice for Identification of Seized Drugs
These are minimum standards applicable to the identification of seized drugs. It is recognized that the correct identification of a drug or chemical depends on the use of an analytical scheme based...
Advertisement