ASTM International - ASTM E812-91(1997)

Standard Test Method for Crack Strength of Slow-Bend Precracked Charpy Specimens of High-Strength Metallic Materials (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1997
Status: inactive
Page Count: 4
ICS Code (Mechanical testing of metals): 77.040.10
scope:

1.1 This test method covers the determination of the crack strength [sigma]c of a Charpy-type specimen (see Fig. 1) containing a fatigue crack tested in slow bending. The nominal cross-sectional dimensions of this specimen are identical to those given in Test Methods E23 (Fig. 4A) for the standard Charpy test specimen. The crack strength will be sensitive to changes in the plane-strain fracture toughness providing the strength of the specimen is determined primarily by crack propagation and not by plastic instability.

Document History

ASTM E812-91(1997)
June 10, 1997
Standard Test Method for Crack Strength of Slow-Bend Precracked Charpy Specimens of High-Strength Metallic Materials (Withdrawn 2005)
1.1 This test method covers the determination of the crack strength [sigma]c of a Charpy-type specimen (see Fig. 1) containing a fatigue crack tested in slow bending. The nominal cross-sectional...
Advertisement