ASTM International - ASTM D7312-10

Standard Test Method for Determining the Permanent Shear Strain and Complex Shear Modulus of Asphalt Mixtures Using the Superpave Shear Tester (SST) (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 9
ICS Code (Road construction materials): 93.080.20
significance And Use:

The test procedures and associated analysis techniques described in this method can be used to determine complex shear modulus and permanent shear strain of asphalt mixtures. The shear frequency... View More

scope:

1.1 This standard provides performance-related test procedures for the determination of stiffness complex shear modulus and permanent shear strain of asphalt mixtures using the Superpave Shear Tester (SST). This standard is applicable to the testing and analysis of modified and unmodified asphalt mixtures.

1.2 This standard is applicable to specimens prepared in a laboratory or cored from a pavement for post-construction analysis. It is intended for use with specimens having the following minimum dimensions:

Document History

ASTM D7312-10
December 1, 2010
Standard Test Method for Determining the Permanent Shear Strain and Complex Shear Modulus of Asphalt Mixtures Using the Superpave Shear Tester (SST) (Withdrawn 2019)
The test procedures and associated analysis techniques described in this method can be used to determine complex shear modulus and permanent shear strain of asphalt mixtures. The shear frequency...
March 1, 2007
Standard Test Method for Determining the Permanent Shear Strain and Complex Shear Modulus of Asphalt Mixtures Using the Superpave Shear Tester (SST)
1.1 This standard provides performance-related test procedures for the determination of stiffness complex shear modulus and permanent shear strain of asphalt mixtures using the Superpave Shear Tester...
Advertisement