ASTM International - ASTM C1421-10

Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 31
ICS Code (Advanced ceramics): 81.060.30
significance And Use:

Fracture toughness, KIc, is a measure of the resistance to crack extension in a brittle material. These test methods may be used for material development, material comparison, quality... View More

scope:

1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in flexure), and KIvb (chevron-notched beam test specimen). The fracture toughness values are determined using beam test specimens with a sharp crack. The crack is either a straight-through crack formed via bridge flexure (pb), or a semi-elliptical surface crack formed via Knoop indentation (sc), or it is formed and propagated in a chevron notch (vb), as shown in Fig. 1.

Note 1-The terms bend(ing) and flexure are synonymous in these test methods.

1.2 These test methods are applicable to materials with either flat or with rising R-curves. Differences in test procedure and analysis may cause the values from each test method to be different. For many materials, such as the silicon nitride Standard Reference Material 2100, the three methods give identical results at room temperature in ambient air.

1.3 The fracture toughness values for a material can be functions of environment, test rate and temperature. These test methods give fracture toughness values for specific conditions of environment, test rate and temperature.

1.4 These test methods are intended primarily for use with advanced ceramics which are macroscopically homogeneous. Certain whisker- or particle-reinforced ceramics may also meet the macroscopic behavior assumptions. Single crystals may also be tested.

1.5 This standard begins with a main body that provides information on fracture toughness testing in general. It is followed by annexes and appendices with specific information for the particular test methods.

Document History

January 1, 2025
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in...
January 1, 2018
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in...
January 1, 2016
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in...
July 1, 2015
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in...
ASTM C1421-10
December 1, 2010
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in...
May 1, 2009
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness, KIc, determination of advanced ceramics at ambient temperature. The methods determine KIpb (precracked beam test specimen), KIsc (surface crack in...
February 1, 2007
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness determination of K Ipb (precracked beam test specimen), K Isc (surface crack in flexure), and K Ivb (chevron-notched beam test specimen) of...
October 10, 2001
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
1.1 These test methods cover the fracture toughness determination of KIpb (precracked beam specimen), KIsc (surface crack in flexure), and KIvb (chevron-notched beam specimen) of advanced ceramics at...
October 10, 2001
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperatures
1.1 These test methods cover the fracture toughness determination of KIpb (precracked beam specimen), KIsc (surface crack in flexure), and KIvb (chevron-notched beam specimen) of advanced ceramics at...
October 10, 2001
Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperatures
1.1 These test methods cover the fracture toughness determination of KIpb (precracked beam specimen), KIsc (surface crack in flexure), and KIvb (chevron-notched beam specimen) of advanced ceramics at...
Advertisement