ASTM International - ASTM D3498-03(2011)
Standard Specification for Adhesives for Field-Gluing Plywood to Lumber Framing for Floor Systems
| Organization: | ASTM International |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This specification covers minimum performance standards and test requirements for gap-filling construction adhesives for bonding plywood to lumber framing, particularly floor joists, at the construction site.
1.2 This specification provides a basis for ensuring the quality of the adhesives and is not intended as an application specification.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The following precautionary caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers minimum performance standards and test requirements for gap-filling construction adhesives for field-gluing plywood to lumber framing for floor systems. The adhesive... View More
Document History