ASTM International - ASTM E1638-10

Standard Terminology Relating to Sieves, Sieving Methods, and Screening Media

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 3
ICS Code (Testing (Vocabularies)): 01.040.19
ICS Code (Particle size analysis. Sieving): 19.120
significance And Use:

This terminology contains terms used in the description and procedure of analysis of the size of particulate materials through sieve analysis with standard testing sieves and is applicable to the... View More

scope:

1.1 This terminology includes all those terms used in all of the standards under the jurisdiction of Subcommittee E29.01. Terms are defined that are related to the manufacture of standard test sieves and screening media, as well as terms related to the methods, analysis, procedures, and equipment for sizing and separating particles.

1.2 Committee E29 on Particle and Spray Characterization feels that it is essential to include terms and definitions explicit to the scope, regardless of whether the terms appear in existing ASTM standards. Terms that are in common usage and appear in common-language dictionaries are generally not included.

Advertisement