ASTM International - ASTM C1424-10

Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 13
ICS Code (Advanced ceramics): 81.060.30
significance And Use:

This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation.

Generally, resistance to compression is the... View More

scope:

1.1 This test method covers the determination of compressive strength including stress-strain behavior, under monotonic uniaxial loading of advanced ceramics at ambient temperature. This test method is restricted to specific test specimen geometries. In addition, test specimen fabrication methods, testing modes (load or displacement), testing rates (load rate, stress rate, displacement rate, or strain rate), allowable bending, and data collection and reporting procedures are addressed. Compressive strength as used in this test method refers to the compressive strength obtained under monotonic uniaxial loading. Monotonic loading refers to a test conducted at a constant rate in a continuous fashion, with no reversals from test initiation to final fracture.

1.2 This test method is intended primarily for use with advanced ceramics that macroscopically exhibit isotropic, homogeneous, continuous behavior. While this test method is intended for use on monolithic advanced ceramics, certain whisker- or particle-reinforced composite ceramics as well as certain discontinuous fiber-reinforced composite ceramics may also meet these macroscopic behavior assumptions. Generally, continuous fiber ceramic composites (CFCCs) do not macroscopically exhibit isotropic, homogeneous, continuous behavior and, application of this test method to these materials is not recommended.

1.3 Values expressed in this test method are in accordance with the International System of Units (SI) and .

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2025
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation. 4.2 Generally, resistance to compression is the...
July 1, 2019
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation. 4.2 Generally, resistance to compression is the...
July 1, 2015
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation. 4.2 Generally, resistance to compression is the...
January 1, 2015
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation. 4.2 Generally, resistance to compression is the...
ASTM C1424-10
December 1, 2010
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation. Generally, resistance to compression is the measure of...
May 1, 2004
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
This test method may be used for material development, material comparison, quality assurance, characterization, and design data generation. Generally, resistance to compression is the measure of...
May 10, 1999
Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperatures
1.1 This test method covers the determination of compressive strength including stress-strain behavior, under monotonic uniaxial loading of advanced ceramics at ambient temperature. This test method...
Advertisement