ASTM International - ASTM F1066-04(2010)e1

Standard Specification for Vinyl Composition Floor Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 5
ICS Code (Floor coverings): 97.150
scope:

1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers vinyl composition floor tile with either smooth or embossed surfaces. Vinyl composition tile shall conform to the materials, color, pattern, wearing surface, size,... View More

Document History

June 15, 2025
Standard Specification for Vinyl Composition Floor Tile
1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application. 1.2 The values stated in inch-pound units are to be regarded as standard....
December 1, 2023
Standard Specification for Vinyl Composition Floor Tile
1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application. 1.2 The values stated in inch-pound units are to be regarded as standard....
October 1, 2018
Standard Specification for Vinyl Composition Floor Tile
1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application. 1.2 The values stated in inch-pound units are to be regarded as standard....
November 1, 2014
Standard Specification for Vinyl Composition Floor Tile
1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application. 1.2 The values stated in inch-pound units are to be regarded as standard....
ASTM F1066-04(2010)e1
December 1, 2010
Standard Specification for Vinyl Composition Floor Tile
1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application. 1.2 The values stated in inch-pound units are to be regarded as standard....
September 1, 2004
Standard Specification for Vinyl Composition Floor Tile
This specification covers vinyl composition floor tile with either smooth or embossed surfaces. Vinyl composition tile shall conform to the materials, color, pattern, wearing surface, size,...
March 10, 1999
Standard Specification for Vinyl Composition Floor Tile
1.1 This specification covers vinyl composition tile (VCT) with either smooth or embossed surfaces for flooring application. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement