NPFC - MIL-PRF-25675
VALVES, CHECK, MINIATURE, HYDRAULIC, AIRCRAFT AND MISSILE
| Organization: | NPFC |
| Publication Date: | 26 November 1997 |
| Status: | active |
| Page Count: | 1 |
scope:
This specification covers hydraulic, spring-loaded, normally closed aircraft and missile hydraulic system check valves with operating pressures up to 3,000 pounds per square inch (psi) and operating temperatures from −65° to 450°F.
There are two styles of check valve, flared and flareless, with seven sizes of each style designated by part number suffixes −4, −5, −6, −8, −10, −12, and −16. The flared and flareless check valves are shown in Figures 1 and 2, respectively. The check valve required should be indentified in 6.2.
intended Use:
The check valves covered by this specification are intended for use in controlling the flow of hydraulic fluid in Type III aircraft and missile hydraulic systems, where the operating pressure does... View More
Document History