ASTM International - ASTM A1069/A1069M-11

Standard Specification for Laser-Fused Stainless Steel Bars, Plates, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2011
Status: inactive
Page Count: 4
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers laser-fused stainless steel bars, plates, and shapes of structural quality for use in bolted or welded structural applications.

1.2 Shapes covered in this specification include those classified in Article 3.1.2 of Specification A6/A6M and those that are made from two or more shapes or plates.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers laser-fused stainless steel bars, plates, and shapes of structural quality for use in bolted or welded structural applications. The butt-welded test pieces are welded... View More

Document History

December 1, 2023
Standard Specification for Stainless Steel Laser and Laser Hybrid Welded Bars, Plates, Sharp-Cornered Profile (SCP), and Built-up Shapes
1.1 This specification covers laser and laser hybrid welded stainless steel bars, plates, sharp-cornered profile (SCP), and built-up shapes of structural quality for use in bolted or welded...
September 1, 2019
Standard Specification for Laser and Laser Hybrid Welded Stainless Steel Bars, Plates, and Shapes
1.1 This specification covers laser and laser hybrid welded austenitic, ferritic, and duplex (ferritic-austenitic) stainless steel bars, plates, and shapes of structural quality for use in bolted or...
September 1, 2016
Standard Specification for Laser-Fused Stainless Steel Bars, Plates, and Shapes
1.1 This specification covers laser-fused stainless steel bars, plates, and shapes of structural quality for use in bolted or welded structural applications. 1.2 Shapes covered in this specification...
ASTM A1069/A1069M-11
January 15, 2011
Standard Specification for Laser-Fused Stainless Steel Bars, Plates, and Shapes
1.1 This specification covers laser-fused stainless steel bars, plates, and shapes of structural quality for use in bolted or welded structural applications. 1.2 Shapes covered in this specification...
Advertisement