ASTM International - ASTM C1173-10

Standard Specification for Flexible Transition Couplings for Underground Piping Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2010
Status: inactive
Page Count: 4
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings, hereinafter referred to as couplings, for underground drainage and sewer piping systems.

1.2 Couplings that may include bushings, inserts, or shear rings and conform to the requirements of this standard are suitable for joining plain end pipe or fittings. The pipe to be joined shall be of similar or dissimilar materials, size, or both.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The ASTM standards referenced herein shall be considered mandatory.

1.5 The committee with jurisdiction over this standard is not aware of another comparable standard for materials covered in this standard.

abstract:

This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings for underground drainage and sewer piping systems. Couplings that may include... View More

Document History

June 1, 2022
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
1.1 This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings, hereinafter referred to as "couplings," for underground drainage and sewer...
February 1, 2018
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
1.1 This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings, hereinafter referred to as “couplings,” for underground drainage and sewer...
October 1, 2014
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
1.1 This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings, hereinafter referred to as couplings, for underground drainage and sewer...
December 15, 2010
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings for underground drainage and sewer piping systems. Couplings that may include...
ASTM C1173-10
December 15, 2010
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings for underground drainage and sewer piping systems. Couplings that may include...
October 1, 2008
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings for underground drainage and sewer piping systems. Couplings that may include...
January 15, 2006
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
This specification describes the properties of devices or assemblies suitable for use as flexible transition couplings for underground drainage and sewer piping systems. Couplings that may include...
December 10, 2002
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
1.1 These specifications describe the properties of devices or assemblies suitable for use as flexible transition couplings, hereinafter referred to as couplings, for underground drainage and sewer...
December 10, 1997
Standard Specification for Flexible Transition Couplings for Underground Piping Systems
1.1 These specifications describe the properties of devices or assemblies suitable for use as flexible transition couplings, hereinafter referred to as couplings, for underground drainage and sewer...
Advertisement