ASTM International - ASTM D7018/D7018M-11
Standard Terminology Relating to Glass Fiber and Its Products
| Organization: | ASTM International |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Textile and leather technology (Vocabularies)): | 01.040.59 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
1.1 This standard is a compilation of terminology developed by Committee D13.18 on Glass Fiber and its Products.
1.2 This terminology is unique to glass fibers, strands, yarns, fabrics, etc. in the glass textile industry. Terms that are generally understood or adequately defined in other readily available sources are not included.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 Subcommittee D13.18 has jurisdictional responsibility for standards and terminology in this standard. Any change in wording requires the approval of D13.18 subcommittee. Any changes approved by the subcommittee and main committee are then directed to subcommittee D13.92 on Terminology for inclusion in Terminology D123.