ASTM International - ASTM D3712-05(2011)

Standard Test Method of Analysis of Oil-Soluble Petroleum Sulfonates by Liquid Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2011
Status: inactive
Page Count: 6
ICS Code (Petroleum products in general): 75.080
significance And Use:

This test method provides a means of determining sulfonate content and of classifying and characterizing natural and synthetic petroleum sulfonate products by sulfonate content and average... View More

scope:

1.1 This test method covers the analysis of refined and crude natural and synthetic oil-soluble sulfonate products. Resins, if present, are recovered with the oil phase and carboxylates are recovered as sulfonates.

1.2 This test method covers the determination of mineral oil, sodium sulfonate, inorganic salts, water, basicity or acidity, average molecular weight, and relative density of sodium sulfonate products.

1.3 This test method covers the determination of mineral oil, sulfonate, water, base number, average molecular weight, and relative density of calcium, barium, magnesium, and ammonium sulfonate products.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2018
Standard Test Method of Analysis of Oil-Soluble Sulfonates by Liquid Chromatography
1.1 This test method covers the analysis of refined and crude natural and synthetic oil-soluble sulfonate products. Resins, if present, are recovered with the oil phase and carboxylates are recovered...
July 15, 2017
Standard Test Method of Analysis of Oil-Soluble Petroleum Sulfonates by Liquid Chromatography
1.1 This test method covers the analysis of refined and crude natural and synthetic oil-soluble sulfonate products. Resins, if present, are recovered with the oil phase and carboxylates are recovered...
ASTM D3712-05(2011)
January 1, 2011
Standard Test Method of Analysis of Oil-Soluble Petroleum Sulfonates by Liquid Chromatography
1.1 This test method covers the analysis of refined and crude natural and synthetic oil-soluble sulfonate products. Resins, if present, are recovered with the oil phase and carboxylates are recovered...
June 1, 2005
Standard Test Method of Analysis of Oil-Soluble Petroleum Sulfonates by Liquid Chromatography
1.1 This test method covers the analysis of refined and crude natural and synthetic oil-soluble sulfonate products. Resins, if present, are recovered with the oil phase and carboxylates are recovered...
January 1, 2000
Standard Test Method of Analysis of Oil-Soluble Petroleum Sulfonates by Liquid Chromatography
1.1 This test method covers the analysis of refined and crude natural and synthetic oil-soluble sulfonate products. Resins, if present, are recovered with the oil phase and carboxylates are recovered...
Advertisement