ASTM International - ASTM C1031-11
Standard Specification for Nuclear-Grade Aluminum Oxide Powder
| Organization: | ASTM International |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
| ICS Code (Oxides): | 71.060.20 |
scope:
1.1 This specification provides the chemical and physical requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. Two specific uses for which this powder is intended are Al2O3 pellets and Al2O 3 − B4C composite pellets for use as thermal insulator or burnable neutron absorbers, respectively.
1.2 The material described herein shall be particulate in nature.
abstract:
This specification provides the chemical and physical properties and requirements for nuclear-grade aluminum oxide powder intended for fabrication into shapes for nuclear applications. The... View More
Document History