ASTM International - ASTM D7634-10

Standard Test Method for Visualizing Particulate Sizes and Morphology of Particles Contained in Hydrogen Fuel by Microscopy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 6
ICS Code (Hydrogen technologies): 27.075
significance And Use:

Low temperature fuel cells such as proton exchange membrane fuel cells (PEMFCs) require high purity hydrogen for maximum material performance and lifetime. The particulates in hydrogen used in... View More

scope:

1.1 This test method is primarily intended for visualizing and measuring the sizes and morphology of particulates in hydrogen used as a fuel for fuel cell or internal combustion engine powered vehicles. This test method describes procedures required to obtain size and morphology data of known quality. This test method can be applied to other gaseous samples requiring determination of particulate sizes and morphology provided the user's data quality objectives are satisfied.

1.2 Mention of trade names in standard does not constitute endorsement or recommendation. Other manufacturers of equipment, software or equipment models can be used.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Practice for Visualizing Particulate Sizes and Morphology of Particles Contained in Hydrogen Fuel by Microscopy
1.1 This practice is intended for visualizing and measuring the sizes and morphology of particulates in hydrogen used as a fuel for fuel cell or internal combustion engine powered vehicles. This test...
April 1, 2017
Standard Test Method for Visualizing Particulate Sizes and Morphology of Particles Contained in Hydrogen Fuel by Microscopy
1.1 This test method is primarily intended for visualizing and measuring the sizes and morphology of particulates in hydrogen used as a fuel for fuel cell or internal combustion engine powered...
ASTM D7634-10
December 1, 2010
Standard Test Method for Visualizing Particulate Sizes and Morphology of Particles Contained in Hydrogen Fuel by Microscopy
1.1 This test method is primarily intended for visualizing and measuring the sizes and morphology of particulates in hydrogen used as a fuel for fuel cell or internal combustion engine powered...
Advertisement