ASTM International - ASTM E866-00
Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
| Organization: | ASTM International |
| Publication Date: | 10 October 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This specification is for sprayable, pigmented liquid primers for use on aluminum alloys that are to be adhesively bonded in the fabrication of honeycomb sandwich panels for tactical shelters. When applied to a properly cleaned surface of aluminum alloy, the primer imparts corrosion resistance and forms a surface suitable for structural bonding using adhesives complying with Specification E865 and for coating with shelter paint finishes.
1.2 The values stated in SI units are to be regarded as the standard where only SI units are given or where SI units are given first followed by inch-pound units; where inch-pound units are given first followed by SI units, the inch-pound units are to be regarded as the standard.
Document History