ASTM International - ASTM D6263-11

Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2011
Status: inactive
Page Count: 6
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC), and chlorinated poly(vinyl chloride) (CPVC).

1.2 The properties included in this specification are those required for the compositions covered. Use the classification system given in Section 4 to describe requirements necessary to identify particular characteristics important to specialized applications.

1.3 This specification allows for the use of regrind and recycled plastics as defined in Guide D7209 providing: products produced from regrind or recycled PVC material can be shown to meet the requirements of this standard with regard to material classification, physical performance, dimensions and workmanship; and the regrind or recycled plastics used have not been subjected to severe environments in post consumer applications (such as chemical service) which could adversely affect the end products performance when subjected to machining or critical applications or both.

1.4 The values are stated in inch-pound units and are regarded as the standard in all property and dimensional tables. For reference purposes, SI units are also included in Table 1 only.

1.5 The following safety hazards caveat pertains only to the test method portions section of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),... View More

Document History

February 1, 2023
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
November 1, 2022
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
May 1, 2022
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
October 1, 2015
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
ASTM D6263-11
February 1, 2011
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
March 10, 2003
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
May 10, 1998
Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC),...
Advertisement