ASTM International - ASTM B234M-10
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers [Metric]
Organization: | ASTM International |
Publication Date: | 1 November 2010 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum-alloy (Note 1) drawn seamless round tube in straight lengths designated as shown in the Table 2, for use in surface condensers, evaporators, and heat exchangers.
Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.
Note 2-For drawn seamless tubes used in general applications, see Specifications B210 and B210M; for extruded tubes see Specifications B221 and B221M; for seamless pipe and seamless extruded tube used in pressure applications, see Specification B241/B241M; and for structural pipe and tube see Specification B429/B429M.
1.2 Alloy and temper designations are in accordance with ANSI H35.1M. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by E215, for example, A91060 for aluminum 1060, in accordance with Practice E527.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see A1.1.1.
1.4 This specification is the SI companion to Specification B234.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers drawn seamless aluminum-alloy tube of specified tensile properties for use in surface condensers, evaporators, and heat exchangers. The tube shall be produced by drawing... View More