ASTM International - ASTM D116-86(2011)

Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2011
Status: inactive
Page Count: 5
ICS Code (Glass products): 81.040.30
ICS Code (Ceramics in general): 81.060.01
significance And Use:

For any given ceramic composition, one or more of the properties covered herein may be of more importance for a given insulating application than the other properties. Thus, it may be appropriate... View More

scope:

1.1 These test methods outline procedures for testing samples of vitrified ceramic materials that are to be used as electrical insulation. Where specified limits are mentioned herein, they shall not be interpreted as specification limits for completed insulators.

Document History

June 1, 2025
Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
1.1 These test methods outline procedures for testing samples of vitrified ceramic materials that are to be used as electrical insulation. Where specified limits are mentioned herein, they shall not...
November 1, 2020
Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
1.1 These test methods outline procedures for testing samples of vitrified ceramic materials that are to be used as electrical insulation. Where specified limits are mentioned herein, they shall not...
July 1, 2016
Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
1.1 These test methods outline procedures for testing samples of vitrified ceramic materials that are to be used as electrical insulation. Where specified limits are mentioned herein, they shall not...
ASTM D116-86(2011)
March 1, 2011
Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
For any given ceramic composition, one or more of the properties covered herein may be of more importance for a given insulating application than the other properties. Thus, it may be appropriate...
February 15, 2006
Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
1.1 These test methods outline procedures for testing samples of vitrified ceramic materials that are to be used as electrical insulation. Where specified limits are mentioned herein, they shall not...
October 10, 1999
Standard Test Methods for Vitrified Ceramic Materials for Electrical Applications
1.1 These test methods outline procedures for testing samples of vitrified ceramic materials that are to be used as electrical insulation. Where specified limits are mentioned herein, they shall not...
Advertisement