ASTM International - ASTM D5467/D5467M-97(2010)
Standard Test Method for Compressive Properties of Unidirectional Polymer Matrix Composites Using a Sandwich Beam
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Reinforced plastics): | 83.120 |
significance And Use:
This test method is designed to produce membrane compressive property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors... View More
scope:
1.1 This test method covers the in-plane compressive properties of polymer matrix composite materials reinforced by high-modulus fibers in a sandwich beam configuration. The composite material forms are limited to continuous-fiber composites of unidirectional orientation. This test procedure introduces compressive load into a thin skin bonded to a thick honeycomb core with the compressive load transmitted into the sample by subjecting the beam to four-point bending.
1.2 This procedure is applicable primarily to laminates made from prepreg or similar product forms. Other product forms may require deviations from the test method.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History