ASTM International - ASTM E747-04(2010)
Standard Practice for Design, Manufacture and Material Grouping Classification of Wire Image Quality Indicators (IQI) Used for Radiology
| Organization: | ASTM International |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
1.1 This practice covers the design, material grouping classification, and manufacture of wire image quality indicators (IQI) used to indicate the quality of radiologic images.
1.2 This practice is applicable to X-ray and gamma-ray radiology.
1.3 This practice covers the use of wire penetrameters as the controlling image quality indicator for the material thickness range from 6.4 to 152 mm (0.25 to 6.0 in.).
1.4 The values stated in inch-pound units are to be regarded as standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice covers the design, material grouping classification, and manufacture of wire image quality indicators (IQI) used to indicate the quality of radiologic images. This practice,... View More
Document History