ASTM International - ASTM A950/A950M-99

Standard Specification for Fusion Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 5
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers structural steel H-piles and sheet piling with protective epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process.

Note 1-The coating applicator is identified throughout this specification as the manufacturer.

1.2 Other organic coatings may be used provided they meet the requirements of this specification.

1.3 Requirements for coatings are contained in Annex A1.

1.4 This specification is applicable for orders in either inch-pound units (as Specification A950) or SI units [as Specification A950M]. The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. This specification is applicable for orders in either SI units or inch-pound units.

Document History

March 1, 2024
Standard Specification for Fusion-Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1:...
Standard Specification for Fusion-Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1:...
September 1, 2015
Standard Specification for Fusion-Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1:...
November 1, 2011
Standard Specification for Fusion-Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1—The...
September 1, 2007
Standard Specification for Fusion-Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1 -...
September 10, 2003
Standard Specification for Fusion Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1—The...
ASTM A950/A950M-99
September 10, 1999
Standard Specification for Fusion Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
1.1 This specification covers structural steel H-piles and sheet piling with protective epoxy coating applied by the electrostatic spray, flocking, or fluidized bed process. Note 1-The coating...
Advertisement