ASTM International - ASTM E877-93(1998)

Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 9
ICS Code (Iron ores): 73.060.10
scope:

1.1 This practice covers procedures for mechanical sampling of iron ores and related materials in a falling stream or stopped-belt sampling and preparing the gross sample to the various test samples required for each characteristic to be measured. Included as Annexes are (1) design criteria to prevent bias, (2) statistical methods to determine quality variation and precisions of sampling and division, and (3) a method for comparing two sampling procedures for possible systematic differences.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8.

Document History

October 1, 2021
Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials for Determination of Chemical Composition and Physical Properties
1.1 This practice covers procedures for mechanical sampling of iron ores and related materials in a falling stream or stopped-belt sampling and preparing the gross sample to the various test samples...
October 1, 2013
Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials for Determination of Chemical Composition and Physical Properties
1.1 This practice covers procedures for mechanical sampling of iron ores and related materials in a falling stream or stopped-belt sampling and preparing the gross sample to the various test samples...
November 1, 2008
Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials for Determination of Chemical Composition
This practice is to be used for sampling and sample preparation of iron ores and related materials, prior to use of a referee method for testing for compliance with compositional specifications for...
June 10, 2003
Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials
This practice is to be used for sampling and sample preparation of iron ores and related materials, prior to use of a referee method for testing for compliance with compositional specifications for...
ASTM E877-93(1998)
May 10, 1998
Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials
1.1 This practice covers procedures for mechanical sampling of iron ores and related materials in a falling stream or stopped-belt sampling and preparing the gross sample to the various test samples...
Advertisement