ASTM International - ASTM D4041/D4041M-05(2010)e1

Standard Practice for Determining Spray Patterns of Mechanical Pump Dispensers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 3
ICS Code (Aerosol containers): 55.130
significance And Use:

This practice can be used to compare spray patterns of different pump dispensers and of different products.

Spray patterns from pump dispensers will vary greatly with the design of the... View More

scope:

1.1 This practice covers the determination of spray patterns from pump dispensers.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Practice for Determining Spray Patterns of Mechanical Pump Dispensers
1.1 This practice covers the determination of spray patterns from pump dispensers. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values...
November 1, 2017
Standard Practice for Determining Spray Patterns of Mechanical Pump Dispensers
1.1 This practice covers the determination of spray patterns from pump dispensers. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values...
ASTM D4041/D4041M-05(2010)e1
October 1, 2010
Standard Practice for Determining Spray Patterns of Mechanical Pump Dispensers
1.1 This practice covers the determination of spray patterns from pump dispensers. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values...
Advertisement