ASTM International - ASTM F2573-06(2010)

Standard Specification for Low Velocity Resilient Material Projectile

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 3
ICS Code (Other sports equipment and facilities): 97.220.99
scope:

1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter no smaller than 20 mm (0.7874 in) and no greater than 30 mm (1.18 in.), with a hardness no greater than 75 Shore 00 in accordance with Specification D2240. This specification helps define whether a projectile is suitable for use with a low velocity projectile marker (herein referred to as LVP marker as defined in Specification F2574). The weight of the LVRM projectile is not to exceed 4.0 g. Furthermore, this specification establishes minimum warning and package labeling to help ensure that the LVRM projectiles are used in a safe manner and that the risk of injury is reduced.

1.2 A LVRM projectile is not a paintball as defined in Section 2.1.2 of Specification F1979.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers critical characteristics of low velocity resilient material projectiles made from a resilient material. Material diameter, shape, projectile hardness, and weight shall... View More

Document History

May 1, 2026
Standard Specification for Low Velocity Resilient Material Projectile
1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter...
September 1, 2022
Standard Specification for Low Velocity Resilient Material Projectile
1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter...
June 1, 2018
Standard Specification for Low Velocity Resilient Material Projectile
1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter...
May 1, 2014
Standard Specification for Low Velocity Resilient Material Projectile
1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter...
ASTM F2573-06(2010)
December 1, 2010
Standard Specification for Low Velocity Resilient Material Projectile
1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter...
May 1, 2006
Standard Specification for Low Velocity Resilient Material Projectile
1.1 This specification covers critical characteristics of low velocity resilient material projectiles (herein referred to as LVRM projectiles) made of a resilient material, and shall have a diameter...
Advertisement